Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476880-BOXDX58S02
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDX58S02 CAD Model

Description

The BOXDX58S02 is a high-performance motherboard specifically designed by Intel to cater to the demands of power users, gamers, and enthusiasts. This motherboard falls under the category of 'Motherboard - Intel' and leverages the advanced features and capabilities of the Intel chipset. It's a boxed motherboard, indicating it comes with all necessary accessories for installation and operation. The BOXDX58S02 supports multiple memory and processor configurations, providing flexibility and scalability for users looking to build or upgrade their systems. With robust connectivity options, support for high-speed memory, and compatibility with various Intel processors, the BOXDX58S02 stands as a reliable foundation for building a powerful computer system that can handle intensive computing tasks, high-end gaming, and multimedia production.

You May Also Be Interested in

IBM
0
Need more? Email Us
ECAD model for IBM 02WF022 -
IBM
IBM Power System S924 System backplane
Need more? Email Us
ECAD model for IBM 02WF075 - IBM Power System S924 System backplane
IBM
IBM System Backplane
Need more? Email Us
ECAD model for IBM 10N6472 - IBM System Backplane
IBM
POWER9 SYSTEM BACKPLANE
Need more? Email Us
ECAD model for IBM 01NN957 - POWER9 SYSTEM BACKPLANE
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 10N8074 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
System backplane P8 E850
Need more? Email Us
ECAD model for IBM 01EL899 - System backplane P8 E850
IBM
IBM P260 pureflex
Need more? Email Us
ECAD model for IBM 00E1818 - IBM P260 pureflex
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 46K6605 - 2 CORE 4.2 GHZ POWER6
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention