Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476905-BLKDN2800MTE
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BLKDN2800MTE CAD Model

Description

The BLKDN2800MTE, part of Intel's versatile motherboard lineup, is designed to offer reliable computing in compact and energy-efficient applications. This motherboard integrates seamlessly with Intel's Atom processors, ensuring smooth performance for everyday computing tasks within a low-power envelope. Its compact form factor makes it an ideal choice for applications where space is of concern, such as thin clients, compact desktops, or small business servers. Despite its size, it doesn't sacrifice essential connectivity and expansion options, providing a balanced feature set that satisfies the core requirements of various computing environments. The BLKDN2800MTE stands as a testament to Intel's commitment to innovation in energy-efficient computing, offering a foundation that is both robust and flexible for diverse computing needs.

You May Also Be Interested in

IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 74Y3632 - 2 CORE 4.2 GHZ POWER6
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF050 - power9 backplane 4U
IBM
POWER9 SYSTEMBACKPLANE
Need more? Email Us
ECAD model for IBM 02WF038 - POWER9 SYSTEMBACKPLANE
IBM
System Backplane for machine type 8408
Need more? Email Us
ECAD model for IBM 2CC6 - System Backplane for machine type 8408
IBM
2 CORE 4.2 GHZ POWER6
Need more? Email Us
ECAD model for IBM 46K6605 - 2 CORE 4.2 GHZ POWER6
IBM
power9 systemboard
Need more? Email Us
ECAD model for IBM 01NN945 - power9 systemboard
IBM
0
Need more? Email Us
ECAD model for IBM 02WF022 -
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 8283 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
System backplane P8 E850
Need more? Email Us
ECAD model for IBM 01EL899 - System backplane P8 E850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention