The Intel AW8063801105000 is a microprocessor designed for embedded systems. This processor is part of Intel's range of embedded solutions, which are tailored for applications requiring high performance in compact and power-efficient designs. It is engineered to deliver robust computing capabilities for a variety of industrial and commercial uses.
Applications
- Industrial automation systems
- Point-of-Sale (POS) terminals
- Digital signage
- Medical imaging equipment
- Network appliances
Features
- Multi-core processing for enhanced performance
- Integrated graphics processing unit (GPU)
- Support for DDR3/DDR4 memory
- Low power consumption
- Integrated I/O interfaces (USB, SATA, PCIe)
- Enhanced security features
Benefits
- Improved system responsiveness due to multi-core architecture
- Reduced system cost through integrated graphics
- Extended product lifespan thanks to low power design
- Increased flexibility with diverse I/O options
- Enhanced data protection with integrated security features
Technical Specifications
The specific technical specifications of the AW8063801105000 can vary depending on the exact stepping and configuration. However, key characteristics often include:
- CPU core count (e.g., Dual-Core, Quad-Core)
- Clock speed (e.g., 2.0 GHz, 2.5 GHz)
- Cache memory (L1, L2, L3)
- Thermal Design Power (TDP)
- Operating temperature range
- Package type (e.g., BGA)
The AW8063801105000 is designed to provide a balance of performance and power efficiency, making it suitable for a wide range of embedded applications where reliability and longevity are critical. Its integrated features help to minimize system complexity and reduce overall development costs. The processor's multi-core architecture ensures that it can handle demanding workloads, while its low power consumption helps to extend battery life in portable devices and reduce energy costs in stationary installations. Its robust design makes it well-suited for use in harsh environments, where it can withstand extreme temperatures, vibration, and shock.