EN
  • EN
  • DE

AW8063801013511

Part No AW8063801013511
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3610QM (FCPGA988)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953463-AW8063801013511
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801013511 CAD Model

Description

The AW8063801013511 is an Intel embedded microprocessor, specifically a Mobile Intel® Celeron® Processor 1037UE. This processor is designed for embedded systems requiring low power consumption and reliable performance. It is part of Intel's range of embedded solutions aimed at applications in industrial automation, retail, and other sectors where long-term availability and robust operation are paramount. It features integrated graphics and supports various connectivity options, making it a versatile choice for a wide range of embedded applications.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs), Human Machine Interfaces (HMIs), and other industrial control systems.
  • Retail Point-of-Sale (POS) Systems: Employed in cash registers, self-checkout kiosks, and digital signage.
  • Medical Equipment: Utilized in medical imaging devices, patient monitoring systems, and diagnostic equipment.
  • Networking and Communications: Found in network appliances, routers, and switches.
  • Digital Signage: Used in advertising displays, information kiosks, and menu boards.
  • Gaming Machines: Incorporated into slot machines, arcade games, and other gaming devices.

Features

  • Mobile Intel® Celeron® Processor 1037UE: Low-power, dual-core processor based on Intel's microarchitecture.
  • Integrated Intel® HD Graphics: Provides graphics processing capabilities for display applications.
  • Dual-Core Processing: Enables efficient multitasking and parallel processing.
  • Low Power Consumption: Minimizes heat generation and extends battery life in portable applications.
  • Embedded Long-Term Support (ELS): Ensures long-term availability and support for embedded applications.
  • Integrated Memory Controller: Supports DDR3 memory for fast and efficient data access.
  • PCI Express Support: Provides connectivity for expansion cards and peripherals.
  • SATA Support: Enables connectivity for storage devices.
  • USB Support: Allows for connection of USB devices.

Benefits

  • Reliable Performance: Provides consistent and stable performance for demanding embedded applications.
  • Low Power Consumption: Reduces energy costs and extends battery life.
  • Long-Term Availability: Ensures long-term support and availability for embedded systems.
  • Integrated Graphics: Eliminates the need for a separate graphics card, reducing system cost and complexity.
  • Versatile Connectivity: Supports a wide range of connectivity options for peripherals and expansion cards.
  • Compact Design: Suitable for space-constrained embedded applications.
  • Cost-Effective: Provides a balance of performance and cost for embedded systems.

Technical Specifications

Manufacturer: Intel

Part Number: AW8063801013511

Processor Type: Mobile Intel® Celeron® Processor 1037UE

Number of Cores: 2

Clock Speed: 1.8 GHz

Cache: 2 MB

Integrated Graphics: Intel® HD Graphics

Thermal Design Power (TDP): 17 W

Memory Support: DDR3/DDR3L 1333/1600 MHz

Package Type: BGA

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess