EN
  • EN
  • DE

AW80577SH0413M

Part No AW80577SH0413M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo P7350
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955169-AW80577SH0413M
Series *
Ultra Librarian 3D Model Ultra Librarian AW80577SH0413M CAD Model

Description

The Intel AW80577SH0413M is an embedded microprocessor tailored for various industrial and commercial applications where robust performance and efficient power management are critical. Part of Intel's embedded processor family, this microprocessor is engineered to deliver reliable processing in demanding environments. Its architecture balances computational power and energy efficiency, making it ideal for systems requiring sustained operation under diverse conditions.

Applications:

  • Industrial Control Systems: Powers programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS) to enhance automation and monitoring capabilities.
  • Networking and Communications: Used in routers, switches, and network appliances to ensure reliable data transmission and network security.
  • Retail Point-of-Sale (POS) Systems: Integrated into cash registers, self-checkout kiosks, and payment terminals for efficient transaction processing.
  • Surveillance and Security Systems: Deployed in IP cameras, video recorders, and access control systems to enable real-time monitoring and threat detection.
  • Aerospace and Defense: Supports avionics systems, navigation equipment, and communication devices for enhanced operational capabilities.

Features:

  • Advanced Multi-Core Architecture: Features multiple processing cores to handle complex tasks and improve overall system responsiveness.
  • Integrated Memory Controller: Supports high-speed memory modules for faster data access and improved application performance.
  • Enhanced Security Features: Includes hardware-based security technologies to protect against malware and unauthorized access.
  • Flexible I/O Options: Offers a wide range of input/output interfaces for seamless integration with peripheral devices and external systems.
  • Compact Form Factor: Designed in a small form factor to fit into space-constrained embedded systems.

Benefits:

  • High Performance: Delivers fast processing speeds and efficient multitasking for demanding applications.
  • Improved Security: Protects sensitive data and system resources from security threats.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Easy Integration: Simplifies system design and reduces development time with comprehensive software support.
  • Long Lifecycle Support: Provides extended product availability for long-term deployment and maintenance.

Additional Details:

The AW80577SH0413M is designed to meet the rigorous requirements of embedded environments, providing a combination of high performance, security, and energy efficiency. It supports various operating systems and software platforms, enabling flexible application development. The integrated memory controller enhances data processing speed, while the flexible I/O options facilitate easy integration with various peripheral devices. This microprocessor is also built with robust security features to protect against cyber threats and ensure data integrity.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess