EN
  • EN
  • DE

AW80577GG049M

Part No AW80577GG049M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T6600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955197-AW80577GG049M
Series *
Ultra Librarian 3D Model Ultra Librarian AW80577GG049M CAD Model

Description

The 955197-AW80577GG049M is an embedded microprocessor that is designed to provide high performance and reliability.

    You May Also Be Interested in

    Advanced Micro Devices
    IC MPU 10MHZ 52CDIP
    Lowest to $348.9070
    IBM
    IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
    Need more? Email Us
    Rochester Electronics
    MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
    Need more? Email Us
    Rochester Electronics
    PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
    Lowest to $9.4133
    Harris Corporation
    IC MPU 8MHZ 40CERDIP
    Lowest to $35.1871
    Rochester Electronics
    MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
    Lowest to $60.5093
    Microchip Technology
    IC MPU SAM9XE 180MHZ 208QFP
    Need more? Email Us
    NXP / Nexperia
    IC PROCESSOR C100 672BGA / Microprocessor IC *
    Need more? Email Us
    Broadcom Limited
    SECURE PROCESSOR / Microprocessor IC *
    Lowest to $18.7688

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess