Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953861-AV8063801110100
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801110100 CAD Model

Description

The Intel AV8063801110100 is an embedded microprocessor from Intel's range of processors tailored for embedded systems. These processors are designed to offer a balance of performance and power efficiency, with a focus on long-term availability and reliability.

Applications

  • Industrial automation: Commonly found in industrial PCs, PLCs (Programmable Logic Controllers), and machine control systems.
  • Retail and Point-of-Sale (POS) systems: Used in POS terminals, self-service kiosks, and digital signage solutions.
  • Medical equipment: Integrated into medical imaging devices, patient monitoring systems, and diagnostic equipment.
  • Networking and Communications: Employed in network appliances, routers, switches, and other communication infrastructure.
  • Gaming and Entertainment: Utilized in arcade games, slot machines, and other gaming devices.

Features

  • Embedded-Specific Design: Optimized for the requirements of embedded systems, including extended temperature ranges and long-term availability.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered or passively cooled systems.
  • Integrated Graphics: Often includes integrated graphics processing unit (GPU) for display capabilities.
  • High Performance: Provides sufficient processing power for a wide range of embedded applications.
  • Enhanced Security Features: Incorporates security technologies to protect against unauthorized access and data breaches.

Benefits

  • Reduced Power Costs: Minimizes energy consumption, lowering operating costs and extending battery life.
  • Long-Term Reliability: Designed for reliable operation in harsh environments, reducing downtime and maintenance expenses.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying board layout and reducing component count.
  • Improved Performance: Delivers the processing power needed for demanding embedded applications.
  • Enhanced Security: Protects against security threats, ensuring data integrity and system availability.

Additional Details

Without access to Intel's proprietary documentation, specific technical details such as core count, clock speed, and cache size are difficult to ascertain. However, typical embedded processors will include a range of I/O interfaces, such as USB, Ethernet, and serial ports. For precise specifications, consult the official Intel datasheet for the AV8063801110100.

You May Also Be Interested in

Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention