EN
  • EN
  • DE

AU80610006225AA

Part No AU80610006225AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom D525 (1.80GHz FC-BGA8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954334-AU80610006225AA
Series *
Ultra Librarian 3D Model Ultra Librarian AU80610006225AA CAD Model

Description

The AU80610006225AA is an Intel microprocessor designed for embedded systems. These processors are tailored for applications requiring a balance of performance, power efficiency, and reliability. They are typically used in devices where processing capabilities are critical but space and power constraints are also significant.

Applications:

  • Industrial Automation: Control systems, data acquisition, and machine vision.
  • Automotive Systems: In-car entertainment, driver assistance, and engine management.
  • Networking Equipment: Routers, switches, and network appliances.
  • Digital Signage: Interactive displays and advertising systems.
  • Medical Devices: Monitoring equipment, diagnostic tools, and imaging systems.

Features:

  • Multi-Core Processing: Enhanced performance through parallel processing.
  • Integrated Graphics: Supports display interfaces without needing a discrete graphics card.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Extended Temperature Range: Designed for reliable operation in harsh environments.
  • Security Features: Includes hardware-based security technologies for data protection.

Benefits:

  • High Performance: Enables complex computations and real-time processing.
  • Energy Efficiency: Reduces power consumption and extends battery life.
  • Reliable Operation: Ensures stable performance in demanding conditions.
  • Enhanced Security: Protects sensitive data from unauthorized access.
  • Cost-Effective: Provides a balance of performance and value for embedded applications.

Additional Details:

The AU80610006225AA likely belongs to a specific Intel processor family, such as Atom, Celeron, or Core i series, tailored for embedded use. Detailed specifications, including clock speed, cache size, and supported memory types, can be found in the processor's datasheet. It's important to refer to the official Intel documentation for precise technical details and compatibility information.

This embedded microprocessor offers a robust solution for applications requiring a compact, efficient, and powerful processing unit. Its integration capabilities and optimized design make it suitable for a wide range of embedded systems, providing the necessary processing power while adhering to stringent power and environmental requirements. Its security features also provide a degree of assurance in networked or sensitive environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0987 $138.0987
2+ $133.4949 $266.9898
3+ $119.6857 $359.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess