EN
  • EN
  • DE

AT80573KJ1006M

Part No AT80573KJ1006M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X5270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954463-AT80573KJ1006M
Series *
Ultra Librarian 3D Model Ultra Librarian AT80573KJ1006M CAD Model

Description

The Intel AT80573KJ1006M is an embedded microprocessor likely part of Intel's embedded processor family. Due to the limited availability of public information about this exact part number, the description provided here is based on inferences from similar Intel embedded processors.

Applications:

  • Industrial PCs: Used in ruggedized PCs for harsh environments and industrial automation.
  • Thin Clients: Integrated into thin client devices for virtual desktop infrastructure (VDI) environments.
  • Gaming Machines: Powers embedded systems in arcade games, slot machines, and other gaming devices.
  • Network Security Appliances: Deployed in firewalls, intrusion detection systems (IDS), and other network security devices.
  • Robotics: Used in robotics controllers and embedded systems for autonomous machines.

Features (Inferred from Similar Intel Embedded Processors):

  • High-Performance Processing: Designed for demanding embedded workloads.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Cores: Features multiple processor cores for parallel processing and improved performance.
  • Advanced I/O Interfaces: Supports a wide range of input/output interfaces, including PCIe, USB, and SATA.
  • Security Technologies: Incorporates security features such as Intel Trusted Execution Technology (TXT) and Intel AES New Instructions (AES-NI).
  • Virtualization Support: Supports virtualization technologies for running multiple operating systems concurrently.

Benefits (Inferred from Similar Intel Embedded Processors):

  • Increased Performance: Delivers superior performance for demanding embedded applications.
  • Enhanced Security: Protects against unauthorized access and malware attacks.
  • Improved Scalability: Allows for flexible configuration and scaling to meet different application requirements.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient operation.
  • Long-Term Support: Intel provides long-term support for embedded processors, ensuring availability for extended product lifecycles.
  • Lower Total Cost of Ownership: Reduces system cost and maintenance expenses.

Additional Details:

The AT80573KJ1006M likely supports various operating systems commonly used in embedded systems, such as Linux, Windows Embedded, and VxWorks. Specific technical specifications, such as clock speed, cache size, and thermal design power (TDP), would require further investigation. In this part number it is possible that the 'M' suffix could indicate a mobile version.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess