EN
  • EN
  • DE

AF82MP30 SLH7R

Part No AF82MP30 SLH7R
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816861-AF82MP30 SLH7R
Ultra Librarian 3D Model Ultra Librarian AF82MP30 SLH7R CAD Model

Description

The AF82MP30 SLH7R is an Intel Mobile Chipset. It is a component of a laptop or other mobile computing device's motherboard, responsible for managing communication between the CPU, memory, graphics card, and other peripherals. This chipset likely supports Intel's mobile processors and is designed for power efficiency and performance in portable devices.

Applications

  • Laptops: Providing core functionality and connectivity in portable computers.
  • Notebooks: Serving as the central hub for data transfer and device management.
  • Mobile Workstations: Supporting demanding applications in professional mobile environments.

Features

  • PCI Express Support: Enabling high-speed communication with graphics cards and other expansion cards.
  • DDR Memory Controller: Managing data transfer between the CPU and system memory.
  • Integrated Graphics Support: Providing basic display capabilities (may vary depending on specific model).
  • I/O Controller Hub (ICH): Managing communication with peripherals such as USB, SATA, and audio devices.
  • Power Management Features: Optimizing power consumption for extended battery life.

Benefits

  • Enhanced System Performance: Facilitates efficient data transfer and device communication.
  • Improved Power Efficiency: Extends battery life in mobile devices.
  • Reliable Operation: Ensures stable and consistent performance.
  • Comprehensive Connectivity: Provides a wide range of interfaces for peripherals.

Additional Details

The "AF82MP30" likely identifies a specific model within Intel's mobile chipset family. The "SLH7R" is a sSpec number, a unique identifier that specifies details like stepping, thermal design power (TDP), and other manufacturing characteristics. Due to the age of the chipset, precise specifications may be difficult to find directly. However, it's probable that this chipset supports DDR2 or DDR3 memory, integrated graphics (likely Intel GMA series), and a range of I/O interfaces including USB 2.0 and SATA. The TDP is a crucial factor in mobile device design, as it determines the cooling requirements. Datasheets containing specific pinouts, electrical characteristics, and thermal specifications are usually available to OEMs (Original Equipment Manufacturers) designing laptops and notebooks. Information on compatibility with different processors and operating systems can be obtained from Intel's product documentation or motherboard manufacturer websites.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess