Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series 386™
Package Bulk
Product Status Active
Controller Type Controller Hub
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C (TC)
Mounting Type Through Hole
Package / Case 132-BCPGA
Supplier Device Package 132-CPGA (36.8x36.8)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859089-A82385-33
Ultra Librarian 3D Model Ultra Librarian A82385-33 CAD Model

Description

The Intel 859089-A82385-33 is a memory controller integrated circuit (IC) from the 386™ series.

  • Series: 386™
  • Application: Memory Control
  • Voltage Supply: 4.75V to 5.25V
  • Mounting Type: Through-Hole
  • Package Type: 132-BCPGA
  • Supplier Device Package: 132-CPGA (36.8x36.8)
  • Operating Temperature: 0°C to 75°C
  • REACH Status: No Impact
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Intel

You May Also Be Interested in

Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8409AD
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
ECAD model for KU82309-16
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
ECAD model for DP8420V-33
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8419V-70
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
ECAD model for UPD48288118AFF-E24-DW1-A
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS603AN
Texas Instruments
SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2201SNTRG4
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
ECAD model for DP8430V-33

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention