EN
  • EN
  • DE

62205AN.HMWEBC

Part No 62205AN.HMWEBC
Manufacturer Intel
Catalog OEM Parts (0 - 9)
Description Module 802.11a/b/g/n 2.4GHz/5GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 300 Mbps
Interface PCI
Maximum Operating Temperature 80 °C
Min Operating Temperature 0 °C
RoHS Compliant
Win Source Part Number 1039595-62205AN.HMWEBC
Categories OEM Parts(0-9)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 62205AN.HMWEBC CAD Model

Description

The Intel 62205AN.HMWEBC is a wireless adapter designed for laptops and other mobile devices. It supports the IEEE 802.11a/b/g/n standards, providing wireless connectivity in the 2.4 GHz and 5 GHz bands. This adapter is commonly found in older generation laptops requiring reliable wireless communication.

Applications

  • Laptops
  • Notebooks
  • Embedded systems requiring Wi-Fi connectivity

Features

  • IEEE 802.11a/b/g/n compliant
  • Dual-band operation (2.4 GHz and 5 GHz)
  • Half Mini Card form factor
  • Supports WEP, WPA, and WPA2 security protocols
  • Intel Wireless Display (WiDi) support

Benefits

  • Provides wireless internet connectivity to laptops and notebooks.
  • Enables seamless roaming between different access points.
  • Offers a secure wireless connection with advanced encryption standards.
  • Supports high-speed data transfer rates for smooth streaming and browsing.
  • WiDi support allows wireless streaming of content to compatible displays.

Additional Details

The Intel 62205AN.HMWEBC adapter typically connects to the motherboard via a Half Mini Card slot. It requires appropriate drivers to be installed for proper operation. The adapter's performance depends on factors such as the wireless network's signal strength, the distance from the access point, and any interference from other devices. It supports data rates up to 300 Mbps under ideal conditions. The adapter also supports various power-saving modes to extend battery life in mobile devices.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
AVX Corp/Kyocera Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess