EN
  • EN
  • DE

5CEBA2F23C8NFA

Part No 5CEBA2F23C8NFA
Manufacturer Intel
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029805-5CEBA2F23C8NFA
Categories OEM Parts(0-9)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5CEBA2F23C8NFA CAD Model

Description

The Intel 5CEBA2F23C8NFA is a Cyclone V E FPGA (Field Programmable Gate Array) from Intel's (formerly Altera) Cyclone V family. These FPGAs are designed to offer a balance of performance, power efficiency, and cost, making them suitable for a wide array of applications.

Applications:

  • Industrial Automation: Motor control, industrial networking, and programmable logic controllers (PLCs).
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control units.
  • Medical: Medical imaging, diagnostics equipment, and patient monitoring systems.
  • Aerospace and Defense: Communication systems, radar processing, and embedded control systems.
  • Consumer Electronics: Video processing, image processing, and gaming devices.

Features:

  • Low Power Consumption: Optimized for power-sensitive applications.
  • Integrated Transceivers: High-speed serial interfaces for data communication.
  • Embedded Memory: On-chip memory blocks for data storage and processing.
  • Programmable Logic: Configurable logic elements for custom hardware implementation.
  • Hard Processor System (HPS): Integrated ARM Cortex-A9 processor for embedded processing.

Benefits:

  • Flexibility: Allows for custom hardware implementation and adaptation to changing requirements.
  • Performance: Provides high-speed data processing and real-time control capabilities.
  • Integration: Combines programmable logic and a hard processor system on a single chip.
  • Cost-Effectiveness: Offers a balance of performance and cost for a wide range of applications.
  • Time-to-Market: Reduces development time with easy-to-use design tools and pre-verified IP cores.

The 5CEBA2F23C8NFA specifically features a moderate logic density, suitable for applications that require a balance of processing power and resource utilization. The integrated ARM Cortex-A9 processor enables embedded software execution, allowing for complex control algorithms and data processing tasks. The FPGA's programmable logic can be configured to implement custom hardware accelerators, enhancing performance for specific applications. The integrated transceivers support various high-speed serial interfaces, such as PCIe and Ethernet, facilitating data communication with other devices. The on-chip memory blocks provide ample storage for data and instructions. Refer to the Intel Cyclone V FPGA documentation for detailed specifications, including logic density, memory size, transceiver speed, and power consumption. This FPGA is a versatile solution for a wide range of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4627 $91.4627
2+ $88.6045 $177.2090
3+ $85.7463 $257.2389
4+ $82.8881 $331.5524
5+ $74.3135 $371.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess