EN
  • EN
  • DE

10M08DFV81I7G

Part No 10M08DFV81I7G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 56 I/O 81WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000732-10M08DFV81I7G
Win Source Part Number Cross
Manufacturer Intel
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Series MAX® 10
Operating Temperature Range -40°C ~ 100°C (TJ)
Ultra Librarian 3D Model Ultra Librarian 10M08DFV81I7G CAD Model

Description

The Intel 10M08DFV81I7G is a MAX 10 FPGA that stands out for its integrated features and robust performance. As part of the MAX 10 family, it incorporates flash memory for configuration, analog-to-digital converters (ADCs), and a versatile architecture suitable for a wide array of applications. This FPGA is designed to provide cost-effective solutions with simplified board design and enhanced system management capabilities.

Applications

  • Industrial Automation
  • Motor Control
  • Power Supplies
  • Sensor Interfaces
  • Small Form Factor Applications

Features

  • Integrated Flash Memory: On-chip flash for configuration storage simplifies board layout and reduces external component count.
  • Analog-to-Digital Converters (ADCs): Integrated ADCs enable direct interface with analog sensors, minimizing external circuitry.
  • Dual Configuration Flash: Supports multiple configurations for field updates, redundancy, and fail-safe operation.
  • Instant-On Capability: Fast boot-up times make it suitable for real-time and time-critical applications.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.

Benefits

  • Reduced System Cost: Integration of flash memory and ADCs minimizes the need for external components, lowering overall bill of materials.
  • Simplified Design: On-chip flash eliminates the need for external configuration memory, streamlining board design.
  • Enhanced Reliability: Dual configuration flash supports robust system operation and simplifies firmware updates.
  • Faster Time-to-Market: Easy-to-use development tools and integrated features accelerate the design and development process.
  • Flexible Platform: Configurable logic and I/O options provide a versatile platform for diverse application requirements.

Additional Details

The 10M08DFV81I7G is programmed using Intel's Quartus Prime software. It is packaged in an 81-pin FBGA. This FPGA is commonly used in applications needing a small footprint and low power consumption with the flexibility of an FPGA. Consult the Intel MAX 10 device documentation for detailed specifications and application notes.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4807 $102.9614
3+ $42.2407 $126.7221
5+ $40.9205 $204.6025
6+ $39.6003 $237.6018
8+ $38.2802 $306.2416
11+ $34.3208 $377.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess