The IS64WV25616EDBLL-10CTLA is a high-speed, low-power 4Mbit static RAM (SRAM) organized as 256K x 16 bits. It is designed for memory applications requiring fast access times and low power consumption. This SRAM is manufactured by Integrated Silicon Solution, Inc. (ISSI), a well-known provider of memory solutions.
Applications
- Networking equipment, including routers and switches, for buffering data and storing routing tables.
- Industrial control systems, where quick data access is crucial for real-time operations.
- Medical devices, such as patient monitoring systems, due to the need for reliable and fast memory.
- Test and measurement equipment, benefiting from its high-speed performance.
- Aerospace applications, due to its robust nature and reliability.
Features
- High-speed access time of 10 ns.
- Low power consumption for energy-efficient operation.
- Single 3.3V power supply for simplified system design.
- Data retention voltage of 2V.
- Operating temperature range of -40°C to +85°C.
- Available in a 48-ball FBGA package for compact board design.
- RoHS compliant, ensuring environmental responsibility.
Benefits
- Improved system performance due to fast access times, reducing latency in critical applications.
- Reduced power consumption leads to lower operating costs and extended battery life in portable devices.
- Simplified system design with a single power supply requirement, saving board space and reducing component count.
- High reliability and data retention ensure data integrity in demanding environments.
- Compact form factor allows for integration into space-constrained applications.
Technical Specifications
The IS64WV25616EDBLL-10CTLA operates with a supply voltage of 3.3V and offers a typical access time of 10ns. The device features separate I/O and supports byte control, simplifying memory interfacing. It is available in industrial temperature ranges, making it suitable for harsh environments. The SRAM also features low standby current for power savings during periods of inactivity.