EN
  • EN
  • DE

IS61QDB41M36A-300B4LI

Part No IS61QDB41M36A-300B4LI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826206-IS61QDB41M36A-300B4LI
Ultra Librarian 3D Model Ultra Librarian IS61QDB41M36A-300B4LI CAD Model

Description

The IS61QDB41M36A-300B4LI is a high-speed Quad Data Rate (QDR) II SRAM memory chip manufactured by Integrated Silicon Solution, Inc. (ISSI). It's designed for applications that require extremely fast data access and high bandwidth, such as networking, telecommunications, and high-performance computing.

Applications:

  • Networking Equipment: Routers, switches, and other network devices where fast packet processing is critical.
  • Telecommunications Systems: Wireless base stations and other telecommunications infrastructure requiring high-speed data handling.
  • High-Performance Computing: Servers and workstations used in demanding computing tasks.
  • Data Acquisition Systems: Applications requiring rapid data capture and processing.
  • Image Processing: High speed image processing and pattern recognition.

Features:

  • 144Mb Density: (4M x 36) Provides a substantial amount of high-speed memory.
  • QDR-II Architecture: Quad Data Rate technology enables data transfers on both rising and falling edges of both clock signals, effectively quadrupling the data rate compared to single data rate SRAM.
  • 300 MHz Clock Speed: High clock speed supports very fast data transfer rates.
  • Separate Read and Write Ports: Enables simultaneous read and write operations for increased bandwidth.
  • 1.8V Power Supply: Operates at a low voltage to reduce power consumption.
  • Available in various packages: Typically available in BGA packages for high-density mounting.
  • Internal termination: On-chip termination resistors improve signal integrity.

Benefits:

  • Extremely High Bandwidth: QDR-II architecture provides unparalleled data transfer speeds.
  • Improved System Performance: Enables faster processing and reduces bottlenecks in high-performance applications.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage.

Additional Details:

The ISSI IS61QDB41M36A-300B4LI is available in a BGA package. Consult the ISSI datasheet for precise timing specifications, electrical characteristics, package dimensions, and ordering information.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess