The AV9172-07CW16 is a clock synthesizer from Integrated Circuit Systems (ICS), designed for use in a variety of electronic applications requiring precise clock signal generation. This device offers programmable frequency synthesis, making it suitable for systems that need flexible clocking options. It is typically used in applications requiring system clock generation, such as motherboards, networking equipment, and other embedded systems.
Applications
- PC Motherboards
- Networking Equipment (Routers, Switches)
- Embedded Systems
- Consumer Electronics (Set-top boxes, DVD players)
- Industrial Control Systems
Features
- Programmable frequency synthesis
- Low phase noise
- Multiple output clocks
- Precise clock signal generation
- Supply Voltage: Typically 3.3V or 5V (consult datasheet for specific value)
- Operating Temperature Range: Typically 0°C to 70°C (commercial) or -40°C to 85°C (industrial)
- Package Type: TSSOP or QFN (consult datasheet for specific package)
Benefits
- Provides accurate and stable clock signals for reliable system operation.
- Flexibility in clock frequency selection allows for optimization in different system configurations.
- Reduces the need for multiple clock sources, simplifying system design and lowering BOM cost.
- Low phase noise characteristics ensure high signal integrity and minimize timing jitter.
- Small form factor packages enable use in compact designs.
Additional Details
The AV9172-07CW16 integrates a phase-locked loop (PLL) to generate the desired output frequencies from a reference clock. It often supports multiple output clocks, each of which can be programmed independently. The device’s configuration is typically done through serial interfaces such as I2C or SPI. Understanding the device’s register map and programming interface is critical for proper operation. Detailed specifications, including frequency ranges, jitter performance, and power consumption, can be found in the official datasheet provided by Integrated Circuit Systems.
Ensure proper decoupling capacitors are used near the power supply pins to minimize noise. Also, adhere to the recommended PCB layout guidelines to maintain signal integrity and minimize electromagnetic interference (EMI).