The 9LPRS140CKLF is a high-performance clock synthesizer from Integrated Circuit Systems (now Renesas). It is designed to generate precise and stable clock signals for various applications, particularly in computing and networking systems. This chip is commonly used in motherboards, servers, and other devices that require accurate timing.
Applications
- Motherboards
- Servers
- Networking equipment
- Embedded systems requiring precise clock signals
- Desktop PCs
Features
- High-performance clock synthesis
- Low phase noise
- Multiple output clocks
- Programmable frequencies
- Precise clock generation
- Supports various clock standards
- Typically uses a 25MHz crystal as input reference
Benefits
- Ensures stable and reliable system operation by providing accurate clock signals.
- Reduces jitter and phase noise, improving signal integrity.
- Offers flexibility in clock frequency selection to meet different application requirements.
- Simplifies clock tree design by integrating multiple clock outputs into a single chip.
- Enhances system performance by providing precise timing signals to critical components.
Additional Details
The 9LPRS140CKLF operates from a 3.3V supply and is typically available in a lead-free package. It is configured through I2C or SMBus interface, allowing the host system to program the output frequencies and other parameters. The chip integrates a phase-locked loop (PLL) to multiply the input reference clock to the desired output frequencies. The specific output frequencies and the number of output clocks can vary depending on the configuration. Datasheets and application notes from Renesas provide detailed information about the device's electrical characteristics, timing specifications, and programming interface.
This clock synthesizer plays a crucial role in maintaining the stability and performance of various electronic systems by providing a clean and precise clock source.