EN
  • EN
  • DE

VPORT0402L100V05

Part No VPORT0402L100V05
Manufacturer Inpaq
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 pF
Contact Plating Tin
Direction Bidirectional
Element Configuration Single
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1111213-VPORT0402L100V05
Categories Custom Parts
Manufacturer Inpaq
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPORT0402L100V05 CAD Model

Description

The VPORT0402L100V05 is a multilayer chip varistor manufactured by Inpaq Technology. It is designed to provide transient voltage suppression (TVS) protection for sensitive electronic components against electrostatic discharge (ESD) and other voltage surges. Inpaq Technology is a manufacturer specializing in passive components and RF solutions.

Applications:

  • ESD protection for data lines in mobile devices.
  • Overvoltage protection for I/O ports.
  • Transient voltage suppression in automotive electronics.
  • Protection of sensitive components in industrial equipment.
  • Surge protection in consumer electronics.

Features:

  • Compact 0402 package size.
  • Low clamping voltage.
  • High surge current capability.
  • Fast response time.
  • Bidirectional protection.

Benefits:

  • Protects sensitive components from ESD and voltage surges.
  • Minimizes circuit board space requirements.
  • Provides reliable and consistent protection.
  • Reduces the risk of component failure.
  • Enhances the reliability and durability of electronic products.

Additional Details:

The VPORT0402L100V05 varistor has a nominal voltage of 10V. The 0402 package size refers to its dimensions of 0.4mm x 0.2mm. The varistor is designed to clamp transient voltages to a safe level, preventing damage to downstream components. The clamping voltage is a critical parameter that specifies the voltage level at which the varistor begins to conduct significantly. The surge current capability indicates the maximum current the varistor can safely handle without being damaged. The fast response time ensures that the varistor can quickly clamp transient voltages. The bidirectional protection allows the varistor to protect against both positive and negative voltage surges. Inpaq provides detailed datasheets that outline the device's electrical characteristics, surge current ratings, and clamping voltage curves. The varistor is commonly used in mobile phones, tablets, and other portable devices to protect sensitive data lines from ESD. The surface mount design simplifies the assembly process and reduces manufacturing costs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess