EN
  • EN
  • DE

ACA-5036-A2-CC-S 2.4G

Part No ACA-5036-A2-CC-S 2.4G
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843105-ACA-5036-A2-CC-S 2.4G
Ultra Librarian 3D Model Ultra Librarian ACA-5036-A2-CC-S 2.4G CAD Model

Description

The ACA-5036-A2-CC-S 2.4G is a 2.4 GHz chip antenna manufactured by Inpaq. This antenna is designed for wireless communication applications operating in the 2.4 GHz ISM band. It is a compact, surface-mount antenna suitable for integration into a variety of devices requiring wireless connectivity.

Applications:

  • Wireless LAN (WLAN) devices: Including routers, access points, and network interface cards.
  • Bluetooth devices: Such as headsets, speakers, and other Bluetooth-enabled peripherals.
  • IoT (Internet of Things) devices: Including smart home devices, sensors, and wearables.
  • Remote controls: Used in various consumer electronics and industrial applications.
  • Wireless security systems: Including alarms, sensors, and surveillance equipment.

Features:

  • Compact size: Designed for space-constrained applications.
  • Surface mount technology (SMT): Facilitates easy and automated assembly onto PCBs.
  • 2.4 GHz ISM band operation: Supports standard wireless communication protocols.
  • High efficiency: Provides optimal signal transmission and reception.
  • Omnidirectional radiation pattern: Offers wide coverage.

Benefits:

  • Improved wireless performance: Ensures reliable connectivity and data transfer.
  • Reduced design cycle time: Simplifies integration into existing and new product designs.
  • Lower manufacturing costs: Supports automated assembly processes.
  • Enhanced product aesthetics: Small size allows for discreet integration.
  • Increased product reliability: Robust design ensures consistent performance.

Additional Details:

The ACA-5036-A2-CC-S 2.4G antenna typically requires a proper ground plane for optimal performance. The specific dimensions and impedance matching requirements should be carefully considered during the design process. Consult the manufacturer's datasheet for detailed specifications, including return loss, VSWR, and radiation patterns.

This antenna is often used in applications where a balance between size, performance, and cost is critical. Its robust design and ease of integration make it a popular choice for a wide range of wireless devices.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3500 $59.5000
405+ $0.2876 $116.4780
625+ $0.2784 $174.0000
860+ $0.2691 $231.4260
1,110+ $0.2610 $289.7100
1,490+ $0.2333 $347.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess