EN
  • EN
  • DE

EE80C186XL25

Part No EE80C186XL25
Manufacturer Innovasic Semiconductor
Catalog END - OF - LIFE
Description 16-Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Innovasic Semiconductor
Win Source Part Number 1170872-EE80C186XL25
Manufacturer Homepage www.innovasic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE80C186XL25 CAD Model

Description

The EE80C186XL25 is a microcontroller manufactured by Innovasic Semiconductor. As indicated by the 'END - OF - LIFE' category, this product is no longer in production and is considered obsolete. The EE80C186XL25 is based on the Intel 80C186 architecture, an enhanced version of the 8086 processor.

Applications

  • Industrial automation systems
  • Embedded control systems
  • Networking equipment
  • Telecommunications equipment
  • Legacy systems requiring a drop-in replacement for the 80C186

Features

  • 80C186-compatible CPU core
  • Integrated memory controller
  • DMA (Direct Memory Access) controller
  • Timers and counters
  • Serial communication interfaces (UART)
  • Parallel I/O ports
  • Clock generator

Benefits

  • Drop-in replacement for 80C186: The EE80C186XL25 is designed to be a pin-compatible replacement for the original Intel 80C186 processor, allowing for easy upgrades and replacements in existing systems.
  • Extended temperature range: Innovasic Semiconductor offered extended temperature range versions of the EE80C186XL25, making it suitable for harsh environments.
  • Integrated peripherals: The on-chip memory controller, DMA controller, and other peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Real-time processing capabilities: The timers and interrupt handling capabilities allow the microcontroller to respond quickly to external events, making it suitable for real-time control applications.
  • Long-term availability (Historically): Innovasic Semiconductor focused on providing long-term availability for its products, making it a reliable source for embedded processors, although this part is now EOL.

Additional Details

The EE80C186XL25 typically operates at a clock frequency of 25 MHz. The integrated memory controller supports various types of memory, including SRAM, EPROM, and flash memory. The DMA controller allows for high-speed data transfers between memory and peripherals without CPU intervention. It's important to note that because this part is EOL, sourcing it may be difficult, and designers should consider alternative, currently supported solutions for new designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0758 $65.3790
11+ $10.7288 $118.0168
17+ $10.3938 $176.6946
23+ $10.0589 $231.3547
30+ $9.7228 $291.6840
40+ $8.7179 $348.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess