EN
  • EN
  • DE

TLV493DA1B6HTSA2

Part No TLV493DA1B6HTSA2
Manufacturer Infineon Technologies
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ROTARY 360DEG SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package PG-TSOP-6-6-5
Family Name TLV493
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV493DA1B6HTSA2DKR, TLV493DA1B6HTSA2CT, TLV493DA1B6HTSA2TR, SP001286056
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844142-TLV493DA1B6HTSA2
Ultra Librarian 3D Model Ultra Librarian TLV493DA1B6HTSA2 CAD Model

Description

The Infineon Technologies TLV493DA1B6HTSA2 electronic component is a sensor that belongs to the TLV493 family.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: Infineon Technologies
  • Win Source Part Number: 844142-TLV493DA1B6HTSA2
  • Sensor Type: Hall Effect Sensor, Linear and Rotary Position, External Magnet (Not Included)
  • Mounting Type: SMD (SMT) Tab
  • Package: SOT-23-6 Thin, TSOT-23-6, Reel - TR
  • Operating Temperature: -40°C ~ 125°C
  • ECCN: EAR99
  • Production Lead Time: 38 weeks
  • Quantity per Package: 3000

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $6.5486
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8940 $53.6400
140+ $0.7335 $102.6900
215+ $0.7106 $152.7790
295+ $0.6877 $202.8715
380+ $0.6648 $252.6240
505+ $0.5960 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess