EN
  • EN
  • DE

TLF80511TFV33

Part No TLF80511TFV33
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Low Dropout Linear Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269624-TLF80511TFV33
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLF80511TFV33 CAD Model

Description

The TLF80511TFV33 is a low-dropout (LDO) voltage regulator manufactured by Infineon Technologies. This regulator is designed to provide a stable and regulated 3.3V output voltage, even when the input voltage is close to the output voltage. It's commonly used in automotive applications and other systems that require a robust and reliable power supply.

Applications:

  • Automotive electronics (ECUs, sensors, actuators)
  • Industrial control systems
  • Microcontroller power supplies
  • Battery-powered devices
  • Communication systems

Features:

  • Low dropout voltage
  • Fixed 3.3V output voltage
  • Output current capability (typically up to 500mA)
  • Overcurrent protection
  • Overtemperature protection
  • Reverse polarity protection
  • Wide input voltage range
  • Enable function
  • PG-DSO-8 package

Benefits:

  • Provides a stable and regulated 3.3V power supply for sensitive electronic components.
  • Operates reliably even with low input voltage conditions.
  • Protects connected devices from damage due to overcurrent, overtemperature, and reverse polarity.
  • Reduces power consumption with its low quiescent current.
  • Simplifies power management with the enable function.
  • Robust design suitable for harsh automotive environments.

Technical Specifications:

The TLF80511TFV33 features a low dropout voltage, typically around 200mV at 500mA. It provides a fixed 3.3V output voltage. The device incorporates overcurrent, overtemperature, and reverse polarity protection to enhance system reliability. The Enable pin allows for external control of the regulator's on/off state. The device is typically available in a PG-DSO-8 package. It meets stringent automotive requirements. The input voltage range is designed to accommodate typical automotive battery voltages, including transient conditions.

This LDO voltage regulator is designed to meet the stringent requirements of automotive applications, providing a robust and reliable power supply solution. Its comprehensive protection features and low dropout voltage make it a valuable component in various electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7667 $53.6690
160+ $0.6291 $100.6560
250+ $0.6094 $152.3500
340+ $0.5898 $200.5320
440+ $0.5701 $250.8440
590+ $0.5111 $301.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess