EN
  • EN
  • DE

TLF4291EL

Part No TLF4291EL
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369846-TLF4291EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLF4291EL CAD Model

Description

The TLF4291EL is a monolithic integrated low-dropout voltage regulator designed for automotive applications. It provides a stable and regulated output voltage, making it suitable for powering sensitive electronic components in automotive systems. It offers protection features such as overcurrent and overtemperature shutdown.

Applications:

  • Automotive ECUs (Engine Control Units): Supplies regulated power for microcontrollers and sensors in engine management.
  • Body Control Modules (BCM): Used to power various functions such as lighting, wipers, and door locking systems.
  • Instrument Clusters: Provides stable voltage for displays and microcontrollers in dashboards.
  • Transmission Control Units (TCU): Regulates voltage for electronic components within automatic transmissions.
  • Power Steering Systems: Supplies power to the electronic control units in electric power steering.

Features:

  • Low Dropout Voltage: Ensures regulation even with a small voltage difference between input and output.
  • Wide Input Voltage Range: Can operate with a wide range of input voltages typically found in automotive applications.
  • Overcurrent Protection: Limits the output current to protect the regulator and the load.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage polarity is reversed.
  • Enable Function: Allows external control of the regulator's output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable voltage output for critical automotive electronics.
  • Robust Protection: Protects against overcurrent, overtemperature, and reverse polarity, ensuring a long operating life.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying circuit design and reducing cost.
  • Energy Efficiency: Low quiescent current minimizes power consumption, improving overall system efficiency.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Technical Specifications (Typical):

Input Voltage Range: 4.5V to 42V
Output Voltage: 5V (typical)
Output Current: Up to 450mA (depending on variant)
Dropout Voltage: Low (typically less than 500mV at rated current)
Quiescent Current: Low (typically in the microampere range)
Operating Temperature Range: -40°C to +150°C

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess