EN
  • EN
  • DE

TLE9834QXXUMA2

Part No TLE9834QXXUMA2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description EMBEDDED POWER / MCU 8-bit 8051 CISC 64KB Flash 3.3V/5V/9V/12V/15V/18V/24V Automotive 48-Pin VQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Core Processor XC800
Program Memory Type FLASH (64 kB)
RAM Size 3.25K x 8
Interface LIN, SSI, UART
Number of I/O 11
Operating Supply Voltage 3 V ~ 27 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package PG-VQFN-48-29
Win Source Part Number 797003-TLE9834QXXUMA2
Popularity Medium
Supply and Demand Status Limited
Family Name TLE9834Q
Introduction Date March 19, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TLE9834QXXUMA2 CAD Model

Description

The Infineon TLE9834QXXUMA2 is an integrated circuit (IC) designed for automotive applications.

  • Package Size: 48-VFQFN Exposed Pad
  • Operating Supply Voltage: 3 V to 27 V
  • Interface: LIN, SSI, UART
  • I/Os: 11
  • Program Memory Type: FLASH (64 kB)
  • RAM Size: 3.25K x 8
  • Status: Obsolete (EOL) (March 2012)
  • Compliance: Halogen-free
  • Family: TLE9834Q
  • Packaging: Reel

You May Also Be Interested in

Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess