Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Infineon Technologies
Series -
Package Tape & Reel
Product Status Active
Applications Power Supply, Automotive Applications
Voltage - Input 4.5V ~ 45V
Number of Outputs 3
Voltage - Output 5V, 3.3V/2.6V, 1.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PG-DSO-36
Base Product Number TLE7368
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372236-TLE7368EXUMA5
Ultra Librarian 3D Model Ultra Librarian TLE7368EXUMA5 CAD Model

Description

The TLE7368EXUMA5 is a power management integrated circuit (IC) designed for automotive applications from Infineon Technologies.

  • Series: TLE7368
  • Package: 36-BSSOP
  • Mounting Type: Surface Mount
  • Input Voltage: 4.5V to 45V
  • Output Voltages: 5V, 3.3V/2.6V, 1.5V
  • Application: Power Supply
  • Operating Temperature: -40°C to 150°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ECAD model for ISL6422ERZ-T
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
ECAD model for ISL6374CRTZ
Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Lowest to $4.1199
ECAD model for TLE73683EXUMA3
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Lowest to $29.3234
ECAD model for ISL6381CRTZ-T
Fairchild/ON Semiconductor
NCP81205 - CTLR IMVP8 3+2+1 SVID / * Voltage Regulator IC Output
Lowest to $1.0967
ECAD model for NCP81205MNTXG
Analog Devices Inc.
IC REG CONV I.MX6 7OUT 40QFN
Lowest to $13.3258
ECAD model for LTC3676EUJ-1#TRPBF
NXP / Nexperia
PF1510
Need more? Email Us
ECAD model for MC34PF1510A3EP
Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Need more? Email Us
ECAD model for TLE7368EXUMA5
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN / Automotive, AEC-Q100 Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Need more? Email Us
ECAD model for MMPF0100F9AZES

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention