Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269575-TLE7238SL
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7238SL CAD Model

Description

The TLE7238SL is a highly integrated monolithic multi-channel high-side power switch manufactured by Infineon Technologies. It is specifically designed for automotive applications where robust and reliable switching of inductive and resistive loads is required. This device integrates several protection and diagnostic features making it ideal for demanding automotive environments.

Applications

  • Automotive Body Control Modules: Controlling lights, wipers, and other body functions.
  • Automotive Powertrain Systems: Controlling relays and actuators in engine management systems.
  • Industrial Automation: Controlling various loads in industrial equipment.
  • Actuator Control: Driving solenoids, valves, and other actuators.

Features

  • Eight High-Side Switches: Contains eight independent high-side power switches in a single package.
  • Low On-Resistance: Low RDS(on) minimizes power dissipation and improves efficiency.
  • Overcurrent Protection: Protects the switches and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the switches when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the switches from damage due to short circuits.
  • Diagnostic Feedback: Provides diagnostic information about the status of each switch.
  • SPI Interface: Uses a standard SPI interface for control and diagnostics.

Benefits

  • Simplified System Design: Integrates multiple switches and protection features into a single chip.
  • Improved Reliability: Robust protection features enhance system reliability.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, improving efficiency.
  • Comprehensive Diagnostics: Diagnostic feedback simplifies fault detection and troubleshooting.
  • Space Saving: Compact package saves board space.

Additional Details

The TLE7238SL communicates with a microcontroller via an SPI interface. The diagnostic feedback provided by the device includes information about overcurrent, overtemperature, and short circuit conditions. It's important to carefully consider the thermal management of the device, especially when driving high-current loads. External components, such as capacitors and resistors, may be required to optimize performance and stability. Refer to the datasheet for detailed information about the device's electrical characteristics, application circuits, and thermal considerations. The device is typically used in conjunction with a microcontroller to implement complex control algorithms.

You May Also Be Interested in

Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention