EN
  • EN
  • DE

TLE7189QK

Part No TLE7189QK
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description PRO-SILTM 3-Phase Bridge Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269569-TLE7189QK
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7189QK CAD Model

Description

The TLE7189QK is a highly integrated system power supply IC designed for automotive applications, specifically tailored to meet the demanding requirements of advanced driver-assistance systems (ADAS) and other safety-critical systems. It integrates multiple voltage regulators and monitoring functions into a single package, reducing the number of external components and overall system cost.

Applications:

  • Advanced Driver-Assistance Systems (ADAS): Powering radar, camera, and sensor fusion systems.
  • Automotive Body Control Modules: Providing regulated power for various electronic modules.
  • Infotainment Systems: Supplying power for displays, audio amplifiers, and navigation systems.
  • Industrial Control Systems: Used in applications requiring a robust and reliable power supply.

Features:

  • Multiple Integrated Voltage Regulators: Includes buck, boost, and LDO regulators to generate different voltage levels from a single input supply.
  • Safety Features: Overvoltage, undervoltage, overcurrent, and overtemperature protection mechanisms ensure safe and reliable operation.
  • ASIL-B Compliance: Designed to meet the Automotive Safety Integrity Level (ASIL) B requirements for safety-critical applications.
  • Watchdog Timer: Monitors microcontroller activity and resets the system in case of a failure.
  • Low Quiescent Current: Minimizes power consumption during idle or standby modes.
  • Programmable Output Voltages: Allows flexibility in tailoring the voltage levels to specific system requirements.
  • SPI Communication Interface: Enables easy configuration and monitoring of the device.

Benefits:

  • Reduced System Cost: Integration of multiple functions reduces the number of external components.
  • Improved System Reliability: Comprehensive protection features ensure robust operation.
  • Enhanced Safety: ASIL-B compliance makes it suitable for safety-critical applications.
  • Simplified System Design: Integrated features simplify the design and layout of the power supply.
  • Lower Power Consumption: Low quiescent current contributes to energy efficiency.

Additional Details:

The TLE7189QK typically operates from a wide input voltage range (e.g., 3.0V to 40V) and can provide multiple regulated output voltages. The exact specifications (voltage/current ratings of each regulator, switching frequencies, protection thresholds) vary depending on the specific configuration and application. It is packaged in a thermally enhanced package to dissipate heat effectively. The SPI interface is crucial for configuring output voltages, enabling/disabling regulators, and monitoring fault conditions. The datasheet provides detailed timing diagrams, register maps, and application examples.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1871 $61.1226
14+ $8.3587 $117.0218
22+ $8.0977 $178.1494
30+ $7.8367 $235.1010
39+ $7.5756 $295.4484
52+ $6.7914 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess