EN
  • EN
  • DE

TLE6250G33

Part No TLE6250G33
Manufacturer Infineon Technologies
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Infineon Technologies
Win Source Part Number 217906-TLE6250G33
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6250G33 CAD Model

Description

The TLE6250G33 is a CAN (Controller Area Network) transceiver IC from Infineon Technologies. It serves as an interface between a CAN protocol controller and the physical bus lines in a CAN network, primarily in automotive and industrial applications.

Applications:

  • Automotive body control modules
  • Engine management systems
  • Industrial automation networks
  • Diagnostic systems
  • Sensor networks

Features:

  • Compliant with ISO 11898-2 standard
  • Supports CAN data rates up to 1 Mbit/s
  • Optimized for automotive applications
  • Low power consumption
  • Differential receiver with high common-mode range
  • Transmit data (TxD) dominant timeout function
  • Bus pins are short-circuit proof to supply voltage and ground
  • Overtemperature protection
  • Under voltage detection
  • Common mode choke may be used

Benefits:

  • Reliable communication: Compliant with the ISO 11898-2 standard, ensuring reliable and interoperable CAN communication.
  • Robustness: Integrated protection features guard against short circuits, overtemperature, and undervoltage conditions.
  • Low power consumption: Optimized for low power operation, reducing overall system power consumption.
  • Automotive qualified: Designed and tested to meet the stringent requirements of automotive applications.
  • Simplified integration: Provides a simple and robust interface between the CAN controller and the physical bus.

Additional Details:

The TLE6250G33 typically comes in a PG-DSO-8 package. The 'G' likely indicates a lead-free or RoHS-compliant version. The "33" likely refers to the VCC supply voltage of 3.3V. It is specifically designed for applications with a 3.3V supply voltage. The TLE6250G33 is designed to withstand the harsh environmental conditions found in automotive applications. The integrated protection features ensure that the device is protected against common faults such as short circuits, overtemperature, and undervoltage. The low power consumption helps to reduce the overall power consumption of the system. It supports a wide range of CAN data rates, making it suitable for a variety of applications. The transmit data (TxD) dominant timeout function prevents the transceiver from blocking the bus if the CAN controller fails to release the TxD line. The bus pins are short-circuit proof to supply voltage and ground, protecting the device from damage in the event of a short circuit. The common mode choke can be used to improve the immunity of the CAN bus to noise and interference. The datasheet provides detailed information about the device's electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1531 $65.2248
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess