EN
  • EN
  • DE

TLE6232GPAUMA2

Part No TLE6232GPAUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 550mA, 1.1A PG-DSO-36-48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Infineon Technologies
Packaging Reel - TR
Product Status Not For New Designs
Switch Type General Purpose
Number of Outputs 6
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 4.5V ~ 5.5V
Current - Output (Max) 550mA, 1.1A
Rds On (Typ) 250mOhm, 450mOhm
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PG-DSO-36-48
Case / Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TLE6232
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SP000691110,TLE6232GPT-ND,TLE6232GPTR,TLE6232GPT,TLE6232GPXT,TLE6232GP,TLE6232GPCT,TLE6232GPDKR-ND,2156-TLE6232GPAUMA2,TLE6232GPCUMA1,TLE6232GPAUMA2TR,TLE6232GP-ND,TLE6232GPTR-ND,TLE6232GPAUMA2CT,TLE6232GPCT-ND,SP000308875,TLE6232GPDKR,IFEINFTLE6232GPAUMA2,TLE6232GPAUMA2DKR
Standard Package 800
Win Source Part Number 1320379-TLE6232GPAUMA2
Ultra Librarian 3D Model Ultra Librarian TLE6232GPAUMA2 CAD Model

Description

The Infineon TLE6232GPAUMA2 is a power distribution switch designed for use in a variety of applications. It features six low-side N-channel outputs with a maximum output current of 1.1A.

  • Manufacturer: Infineon
  • Product Name: TLE6232GPAUMA2
  • Outputs: Six low-side N-channel
  • Maximum Output Current: 1.1A
  • Fault Protections: Over-temperature, over-voltage, and open-load detection
  • Package: PG-DSO-36-48 with exposed pad
  • Temperature Range: -40°C to 150°C
  • Lifecycle Status: Not recommended for new designs
  • Market Popularity: Medium

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1323 $56.9261
14+ $7.6176 $106.6464
21+ $7.3603 $154.5663
30+ $6.8456 $205.3680
38+ $6.5882 $250.3516
48+ $6.3309 $303.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess