EN
  • EN
  • DE

TLE4946K

Part No TLE4946K
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description High Precision Bipolar Hall-Effect Latch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269529-TLE4946K
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4946K CAD Model

Description

The TLE4946K is a high-precision Hall-effect sensor IC from Infineon Technologies. It is designed for contactless sensing of position, angle, and speed in automotive and industrial applications.

Applications:

  • Automotive Wheel Speed Sensing: Measuring the speed of vehicle wheels for ABS and ESP systems.
  • Automotive Camshaft and Crankshaft Position Sensing: Determining the position of the engine's camshaft and crankshaft for engine control.
  • Industrial Position Sensing: Detecting the position of moving parts in machinery and equipment.
  • Brushless DC (BLDC) Motor Control: Providing feedback for precise motor control.
  • Gear Tooth Sensing: Detecting the rotation of gears in various applications.

Features:

  • Hall-Effect Technology: Provides contactless sensing of magnetic fields.
  • High Precision: Offers accurate and reliable position and speed measurements.
  • Digital Output: Provides a digital signal that is easy to interface with microcontrollers.
  • Two-Wire Interface: Simplifies wiring and reduces component count.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Contactless Sensing: Eliminates wear and tear, improving reliability.
  • Accurate Measurements: Provides precise data for critical control systems.
  • Simple Interface: Easy to integrate into existing designs.
  • Robust Performance: Operates reliably in harsh environments.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The TLE4946K typically operates from a supply voltage of 4.5V to 5.5V. It provides a digital output signal that switches based on the detected magnetic field strength. The sensor is typically used in conjunction with a rotating target wheel or a magnetic pole wheel. The two-wire interface simplifies wiring and reduces the number of components required. The device is designed to withstand harsh automotive environments and is typically compliant with automotive standards. Consult the Infineon datasheet for complete electrical characteristics, magnetic field sensitivity, and application notes. The sensor is RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess