EN
  • EN
  • DE

TLE42994GMV33

Part No TLE42994GMV33
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Low Dropout Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269509-TLE42994GMV33
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE42994GMV33 CAD Model

Description

The TLE42994GMV33 is a monolithic integrated low dropout voltage regulator (LDO) from Infineon Technologies. It is designed to provide a stable and regulated 3.3V output voltage from an input voltage ranging from 2.7V to 45V. This LDO is optimized for automotive applications due to its robust design and wide input voltage range.

Applications:

  • Automotive ECUs (Engine Control Units): Powering microcontrollers, sensors, and other electronic components in automotive engine control systems.
  • Body Control Modules: Providing regulated voltage for lighting, window controls, and other body electronics.
  • Automotive Infotainment Systems: Regulating power for audio amplifiers, display drivers, and navigation systems.
  • Industrial Control Systems: Supplying stable voltage to microprocessors, memory devices, and other sensitive components in industrial environments.
  • General-Purpose Voltage Regulation: Providing a regulated 3.3V supply for a wide range of electronic devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • Wide Input Voltage Range: Operates from 2.7V to 45V, accommodating a wide range of input power sources.
  • Overvoltage Protection: Protects the regulator and connected circuitry from overvoltage conditions.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Overtemperature Protection: Protects the regulator from overheating by reducing the output current.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 3.3V supply for sensitive electronic components.
  • Robust Protection Features: Protects the regulator and connected circuitry from various fault conditions.
  • Wide Operating Voltage Range: Accommodates a wide range of input power sources.
  • Low Power Consumption: Minimizes energy waste and extends battery life in portable devices.
  • High Reliability: Designed for demanding automotive and industrial applications.

Additional Details:

The TLE42994GMV33 typically features a PG-DSO-8 exposed pad package for efficient heat dissipation. The datasheet specifies parameters like output current capability, dropout voltage, quiescent current, and thermal resistance. It also includes information about the regulator's protection features, such as overvoltage, short-circuit, and overtemperature protection thresholds. This LDO regulator is designed to meet the stringent requirements of automotive applications, including AEC-Q100 qualification.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4622 $175.4640
165+ $1.4149 $233.4585
215+ $1.3687 $294.2705
285+ $1.2266 $349.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess