The TLE42994E is a monolithic integrated low-dropout voltage regulator from Infineon Technologies. It is designed to supply microprocessor systems, sensors, and other automotive or industrial applications with a stable voltage. The regulator offers several protection features and a reset function, making it a robust and reliable power supply solution.
Applications:
- Automotive ECUs (Engine Control Units): Used for supplying power to microcontrollers and other components within automotive engine control units.
- Body Control Modules: Employed in body control modules for regulating power to various electronic systems in vehicles.
- Industrial Control Systems: Integrated into industrial control systems for providing a stable voltage supply to sensors, actuators, and microprocessors.
- Power Steering Systems: Utilized in power steering systems to regulate power to the electric motor and control circuitry.
- Anti-lock Braking Systems (ABS): Found in ABS systems for supplying power to the microcontroller and sensors.
Features:
- Low Dropout Voltage: Features a low dropout voltage, allowing it to regulate the output voltage even with a low input voltage.
- Output Voltage: Fixed output voltage (typically 5V or 3.3V, depending on the specific variant).
- Reset Function: Includes a reset function to reset the connected microcontroller in case of voltage drops or other errors.
- Overvoltage Protection: Incorporates overvoltage protection to protect the load from excessive voltage.
- Short-Circuit Protection: Features short-circuit protection to prevent damage in the event of a short circuit.
- Overtemperature Protection: Equipped with overtemperature protection to prevent overheating and potential damage.
- Reverse Polarity Protection: Provides reverse polarity protection to prevent damage if the input voltage is connected with incorrect polarity.
Benefits:
- Stable Voltage Supply: Provides a stable and regulated voltage supply, ensuring reliable operation of electronic devices.
- Robust Protection Features: Integrated protection features safeguard the device and connected components from potential damage.
- Simplified System Design: Simplifies system design by integrating voltage regulation and protection functions into a single chip.
- Improved System Reliability: Protection features enhance the reliability and robustness of the overall system.
- Reset Functionality: Reset function ensures proper microcontroller operation after voltage disturbances.
Additional Details:
The TLE42994E requires external capacitors for input and output filtering. The datasheet specifies the recommended capacitor values and types.
The reset threshold voltage and reset pulse width are important parameters to consider when using the reset function. The datasheet provides information on these parameters.
The TLE42994E is typically available in a thermally enhanced package to dissipate heat efficiently. Proper thermal management is essential for ensuring reliable operation, especially at high input voltages or output currents. The datasheet provides guidelines on heatsinking or other thermal mitigation techniques.