EN
  • EN
  • DE

TLD2314EL

Part No TLD2314EL
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description 3 Channel High Side Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840461-TLD2314EL
Ultra Librarian 3D Model Ultra Librarian TLD2314EL CAD Model

Description

The TLD2314EL is a monolithic, protected high-side power switch manufactured by Infineon Technologies. It's designed for various automotive and industrial applications where reliable power distribution and protection are crucial.

Applications

  • Automotive lighting: Powers and protects headlights, taillights, and other external lighting systems.
  • Automotive solenoid control: Drives solenoids for various automotive functions, such as valve control and fuel injection.
  • Automotive seat heating: Controls the power to seat heating elements, providing thermal comfort.
  • Industrial motor control: Provides power switching and protection for small DC motors.
  • General-purpose power distribution: Used in various applications where a protected high-side switch is required.

Features

  • Overload protection: Shuts down the switch in case of excessive current draw, preventing damage to the device and the load.
  • Overvoltage protection: Protects the switch from voltage spikes and surges, ensuring reliable operation.
  • Overtemperature protection: Disables the switch when the temperature exceeds a safe limit, preventing thermal damage.
  • Short-circuit protection: Immediately shuts off the switch in case of a short circuit, protecting the device and the load.
  • Diagnosis feedback: Provides a status signal indicating the switch's condition (e.g., normal operation, overload, short circuit).

Benefits

  • Enhanced system reliability: Protects the load and the switch from damage caused by overcurrent, overvoltage, and overtemperature conditions.
  • Simplified circuit design: Integrates protection features into a single device, reducing the number of external components required.
  • Improved safety: Prevents fires and other hazards caused by short circuits and overloads.
  • Reduced downtime: Minimizes the risk of equipment failure, leading to increased uptime and productivity.
  • Cost-effective solution: Provides comprehensive protection at a competitive price.

Additional Details

The TLD2314EL is typically housed in a small surface-mount package for easy integration into circuit boards. It operates from a wide input voltage range, making it suitable for various automotive and industrial power systems. The device features a low on-resistance, minimizing power dissipation and improving efficiency. The diagnosis feedback pin provides valuable information for system monitoring and fault detection. Detailed electrical characteristics, thermal performance data, and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6462 $51.6960
190+ $0.5302 $100.7380
295+ $0.5137 $151.5415
405+ $0.4971 $201.3255
525+ $0.4805 $252.2625
700+ $0.4308 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess