EN
  • EN
  • DE

TEL4906K

Part No TEL4906K
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Infineon Technologies
Win Source Part Number 216506-TEL4906K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEL4906K CAD Model

Description

The TEL4906K is a monolithic microwave integrated circuit (MMIC) manufactured by Infineon Technologies. This device is specifically designed for radar applications, operating in the 24 GHz ISM band. It integrates a voltage-controlled oscillator (VCO) and a transmit/receive switch, making it suitable for applications like automotive radar sensors, industrial radar systems, and security systems. The TEL4906K provides a compact and efficient solution for generating and controlling microwave signals.

Applications

  • Automotive Radar Sensors: Used in advanced driver-assistance systems (ADAS) for functions like adaptive cruise control (ACC), blind-spot detection (BSD), and collision avoidance.
  • Industrial Radar Systems: Employed in level sensing, object detection, and speed measurement in industrial environments.
  • Security Systems: Integrated into motion detectors and surveillance systems.
  • Traffic Monitoring: Used in traffic monitoring systems to measure vehicle speed and traffic flow.
  • Drone Technology: Utilized for obstacle avoidance and navigation in unmanned aerial vehicles (UAVs).

Features

  • 24 GHz ISM Band Operation: Operates within the internationally recognized 24 GHz ISM (Industrial, Scientific, and Medical) frequency band.
  • Integrated VCO: Includes a voltage-controlled oscillator for generating the microwave signal.
  • Transmit/Receive Switch: Features a switch to control the flow of signals between the transmitter and receiver.
  • Low Phase Noise: Designed for low phase noise, ensuring accurate and reliable radar measurements.
  • Compact Package: Available in a small form factor for easy integration into radar systems.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying the power supply design.

Benefits

  • High Performance Radar Sensing: Provides accurate and reliable radar measurements for various applications.
  • Reduced System Size and Cost: Integration of multiple functions into a single chip reduces the overall system size and cost.
  • Simplified Design: Single supply voltage and compact package streamline the design process.
  • Improved Reliability: Designed for robust operation in harsh environments.
  • Enhanced Functionality: Transmit/receive switch enables flexible radar system configurations.
  • Efficient Microwave Signal Generation: Integrated VCO provides a stable and efficient microwave signal source.

Additional Details

The TEL4906K typically requires external components such as antennas and filters to complete the radar system. The VCO frequency is controlled by an external voltage, allowing for frequency modulation and scanning. The transmit/receive switch is controlled by a digital signal. Specific technical specifications, such as output power, phase noise, and supply voltage, can be found in the Infineon Technologies datasheet for the TEL4906K. The choice of antenna and filter depends on the specific application and desired performance characteristics.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess