EN
  • EN
  • DE

TDA2460-2

Part No TDA2460-2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 361854-TDA2460-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2460-2 CAD Model

Description

The TDA2460-2 is a monolithic integrated circuit designed for switched-mode power supplies (SMPS). It is a highly integrated solution that simplifies the design of various power supply applications. This IC integrates numerous functions, including a pulse width modulator (PWM) controller, error amplifier, and protection circuitry. Its primary function is to regulate the output voltage and current of the power supply while maintaining efficiency and stability.

Applications

  • TV Power Supplies: Used as a key component in power supplies for televisions.
  • Monitor Power Supplies: Employed in the power supplies of computer monitors.
  • Set-Top Box Power Supplies: Integrated into power supplies for set-top boxes.
  • General-Purpose SMPS: Suitable for a wide range of switched-mode power supply applications.

Features

  • PWM Controller: Integrated pulse width modulation controller for precise output voltage and current regulation.
  • Error Amplifier: Built-in error amplifier to compare the output voltage with a reference voltage and adjust the PWM signal accordingly.
  • Overvoltage Protection: Protects the power supply and connected devices from overvoltage conditions.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Undervoltage Lockout (UVLO): Ensures that the IC only starts operating when the input voltage is within a safe range.
  • Soft-Start Function: Gradually increases the output voltage during startup to reduce stress on components.
  • Synchronization Capability: Can be synchronized with an external clock signal.

Benefits

  • Simplified Design: Reduces the number of external components required, simplifying the design process and lowering the bill of materials.
  • High Efficiency: Optimizes energy conversion, leading to reduced power consumption and heat dissipation.
  • Enhanced Reliability: Integrated protection features enhance the reliability and lifespan of the power supply.
  • Stable Operation: Provides stable and accurate output voltage and current regulation.
  • Cost-Effective: Offers a cost-effective solution for switched-mode power supply applications.

Additional Details

The TDA2460-2 typically operates within a specific input voltage range and switching frequency, which are detailed in the datasheet. The IC is available in a specific package type that is designed for efficient heat dissipation. It is important to consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess