EN
  • EN
  • DE

TDA16831G

Part No TDA16831G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Off-line SMPS Controller with 600 V Sense CoolMOS on Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1265898-TDA16831G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA16831G CAD Model

Description

The TDA16831G is a high-performance control IC designed for switch-mode power supplies (SMPS) from Infineon Technologies. It's primarily used in flyback converters and offers features to improve efficiency, reduce component count, and enhance overall system reliability. It integrates functions like PWM control, error amplification, and protection circuitry.

Applications:

  • Offline Flyback Converters
  • Power adapters for laptops and mobile devices
  • Auxiliary power supplies in TVs and appliances
  • Industrial power supplies
  • Standby power supplies

Features:

  • PWM (Pulse Width Modulation) control: Provides efficient control of the switching transistor.
  • Current-mode control: Improves transient response and simplifies loop compensation.
  • Soft-start function: Reduces stress on components during startup.
  • Frequency jittering: Reduces EMI (Electromagnetic Interference).
  • Overvoltage protection (OVP): Protects the load from excessive voltage.
  • Overcurrent protection (OCP): Protects the device and load from excessive current.
  • Undervoltage lockout (UVLO): Prevents operation at low input voltages.
  • Open-loop protection: Prevents damage if the feedback loop is broken.

Benefits:

  • High efficiency: Minimizes power losses in the power supply.
  • Reduced component count: Integrates multiple functions into a single IC.
  • Improved system reliability: Comprehensive protection features enhance system robustness.
  • Lower EMI: Frequency jittering reduces electromagnetic interference.
  • Simplified design: Integrated features simplify the design process.

Additional Details:

The TDA16831G employs current-mode control, which offers inherent advantages in terms of transient response and loop stability. The soft-start function gradually increases the PWM duty cycle during startup, minimizing stress on the switching transistor and other components. Frequency jittering spreads the switching frequency spectrum, reducing EMI and simplifying compliance with regulatory standards. The IC incorporates multiple protection features, including overvoltage protection, overcurrent protection, and undervoltage lockout, to safeguard the power supply and the connected load. The datasheet provides detailed information about the operating characteristics, pinout, and external component selection. Proper layout is crucial for achieving optimal performance and minimizing noise. The integrated features simplify the design process and reduce the overall BOM cost. The TDA16831G is a robust and versatile control IC suitable for a wide range of flyback converter applications. It provides a cost-effective solution for achieving high efficiency, low EMI, and reliable operation.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess