Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Infineon Technologies
Package Tray
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 280 A
Current - On State (It (RMS)) (Max) 520 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9000A @ 50Hz
Current - Hold (Ih) (Max) 150 mA
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Chassis Mount
Package / Case Module
Base Product Number TD280N16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names SP001412126,TD280N16SOF
Standard Package 3
Win Source Part Number 1031866-TD280N16SOFHPSA1
Ultra Librarian 3D Model Ultra Librarian TD280N16SOFHPSA1 CAD Model

Description

The TD280N16SOFHPSA1 is a thyristor module manufactured by Infineon Technologies. It is designed for high-power switching applications and is commonly used in industrial and energy management systems.

Applications:

  • Motor Control: Used to control the speed and torque of AC motors.
  • Soft Starters: Employed in soft starter circuits for large motors.
  • Welding Equipment: Integrated into welding machines for precise current control.
  • Power Supplies: Found in high-power DC power supplies.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters.

Features:

  • High Voltage Capability: Designed to handle high voltage levels.
  • High Current Capability: Capable of carrying large currents.
  • Robust Construction: Built to withstand harsh industrial environments.
  • Isolated Baseplate: Provides electrical isolation between the device and the mounting surface.
  • Optimized for High Frequency: Designed for high-frequency operation in welding applications.

Benefits:

  • Precise Control: Enables accurate control of motor speed and torque.
  • Efficient Switching: Minimizes power losses during switching operations.
  • Reliable Performance: Ensures dependable operation in demanding applications.
  • Simplified System Design: Streamlines the design process with integrated features.
  • Extended Lifespan: Provides long-term reliability and durability.

Additional Details:

The TD280N16SOFHPSA1 thyristor module includes parameters like voltage rating (1600V in this case, based on '16' in the part number), current rating (280A), gate trigger current, and thermal resistance. The 'SOF' likely indicates a specific package type, and 'HPSA1' denotes other specific characteristics. A heatsink is typically required for proper thermal management. Thyristors require a triggering current at the gate to turn on, and they remain on until the current through them drops below a holding current. Detailed specifications can be found in the datasheet.

You May Also Be Interested in

IXYS
Thyristor Modules Thyristor/Diode Modules | MOD THYRISTOR/DIODE 1600V Y4-M6
Need more? Email Us
ECAD model for MCD162-16IO1
Vishay
THYRISTOR/DIODE and THYRISTOR/THYRISTOR | SCR DBL HISCR 1600V 160A INTAPAK
Need more? Email Us
ECAD model for IRKT162/16
Vishay
THYRISTOR/ DIODE and THYRISTOR/ THYRISTOR | SCR DBL LOSCR 800V 95A ADD-A-PAK
Need more? Email Us
ECAD model for IRKH91/08A
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
ECAD model for MSTC40-08
IXYS
Thyristor Modules Thyristor/Diode Modules | THYRISTOR MOD 1600V 2X138A
Need more? Email Us
ECAD model for MCC132-16IO1
IXYS
Thyristor Modules Thyristor/Diode Modules | MOD THYRISTOR/DIO 1600V TO-240AA
Lowest to $69.1655
ECAD model for MCD95-16IO8B
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
ECAD model for MSFC60-08
Vishay
THYRISTOR/ DIODE and THYRISTOR/ THYRISTOR | SCR DBL HISCR 1600V 75A ADDAPAK
Need more? Email Us
ECAD model for IRKL71/16A
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
ECAD model for MSFC130-08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8104 $106.8104
2+ $103.4724 $206.9448
3+ $100.1346 $300.4038
4+ $96.7969 $387.1876
5+ $86.7834 $433.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 196 pieces
In Stock: 98 pieces Factory Stock: 98 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention