EN
  • EN
  • DE

TCA305 CHIP

Part No TCA305 CHIP
Manufacturer Infineon Technologies
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY SWITCH PDDIP-14
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Status Obsolete(EOL)
Type Proximity Only
Proximity Detection Yes
Number of Inputs 1
Supply Voltage - Operating 5 V to 30 V
Operating Supply Current 600μA
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 1106295-TCA305 CHIP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA305 CHIP CAD Model

Description

The TCA305 CHIP is a proximity-only sensor from Infineon Technologies, with a single input and a supply voltage range of 5V to 30V.

  • Manufacturer: Infineon Technologies
  • Input Type: Single
  • Features: Proximity Detection
  • Operating Supply Current: 600μA
  • Temperature Range: -25°C to 85°C
  • For Use With/Related Products: Sensors & Transducers
  • Status: EOL (Obsolete)
  • Supply and Demand: Medium

You May Also Be Interested in

Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess