EN
  • EN
  • DE

TC3E7QF192F300SAAKXUMA1

Part No TC3E7QF192F300SAAKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description AURIX 2G, PG-LFBGA-292 / TriCore™ AURIX™ Microcontroller IC 32-Bit Quad-Core 300MHz 12MB (12M x 8) FLASH PG-LFBGA-292-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Infineon Technologies
Packaging Reel - TR
Core Processor TriCore™
Core Size 32-Bit Quad-Core
Speed 300MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI, QSPI, SENT
Peripherals DMA, I²S, LVDS, PWM, WDT
Program Memory Size 12MB (12M x 8)
Program Memory Type FLASH
RAM Size 1.5M x 8
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Data Converters A/D 100 SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 292-LFBGA
Supplier Device Package PG-LFBGA-292-11
Base Product Number TC3E7QF192
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 448-TC3E7QF192F300SAAKXUMA1DKR,SP005345769,448-TC3E7QF192F300SAAKXUMA1TR,448-TC3E7QF192F300SAAKXUMA1CT
Standard Package 1,000
Win Source Part Number 1322948-TC3E7QF192F300SAAKXUMA1
Ultra Librarian 3D Model Ultra Librarian TC3E7QF192F300SAAKXUMA1 CAD Model

Description

The Infineon Technologies TC3E7QF192F300SAAKXUMA1 is a TriCore™ microcontroller with a core processor speed of 300MHz.

  • Core Processor Speed: 300MHz
  • Maximum Operating Temperature Range: -40°C to 125°C
  • Package: PG-LFBGA-292-11
  • Mounting: Surface mount
  • Program Memory Size: 12MB (12M x 8)
  • Program Memory Type: FLASH
  • Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
  • Standard Package: 1,000 units
  • Supply and Demand Status: Balance
  • Data Converter: A/D 100 SAR
  • Connectivity Options: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI, QSPI, and SENT
  • RAM Size: 1.5M x 8
  • Peripherals: DMA, I²S, LVDS, PWM, and WDT

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess