EN
  • EN
  • DE

STW15N60C3

Part No STW15N60C3
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194839-STW15N60C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW15N60C3 CAD Model

Description

The STW15N60C3 is a high-voltage N-channel Power MOSFET from Infineon Technologies, designed for a wide range of power electronics applications. This MOSFET leverages Infineon's advanced CoolMOS™ C3 technology to deliver superior efficiency and reliability. It is particularly well-suited for switch-mode power supplies (SMPS), power factor correction (PFC), and various industrial and consumer applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Lighting applications (e.g., LED drivers)
  • Motor control circuits

Features:

  • CoolMOS™ C3 Technology: Provides low on-resistance (RDS(on)) and reduced switching losses.
  • High Blocking Voltage: 600V drain-source voltage (VDS) capability, offering robust performance in high-voltage applications.
  • Low Input Capacitance (Ciss): Minimizes gate drive requirements, improving efficiency and reducing switching times.
  • Avalanche Rated: Ensures robustness and reliability under avalanche conditions.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • Pb-free lead finish; RoHS compliant: Environmentally friendly design.

Benefits:

  • High Efficiency: CoolMOS™ C3 technology minimizes conduction and switching losses, resulting in higher overall system efficiency.
  • Improved Thermal Performance: Low RDS(on) reduces heat dissipation, allowing for smaller heatsinks or improved system reliability.
  • Robustness and Reliability: Avalanche rating and high blocking voltage provide protection against voltage spikes and transient conditions.
  • Simplified Design: Integrated gate resistor simplifies the gate drive circuit and reduces component count.
  • Cost-Effective Solution: Optimizes performance and cost, making it suitable for a wide range of applications.

Additional Details:

The STW15N60C3 is typically supplied in a TO-247 package, offering excellent thermal performance and ease of mounting. The device has a typical RDS(on) of around 0.23 Ohms, making it suitable for applications requiring high current handling capability. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The gate threshold voltage is typically around 3V, simplifying gate drive requirements. This MOSFET is suitable for both hard-switching and soft-switching topologies.

Infineon's CoolMOS™ C3 technology provides a significant improvement over previous generations of MOSFETs, offering reduced switching losses and improved on-state resistance. This results in a more efficient and reliable power electronic system.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess