The STNA2N80C2 is a high-voltage N-channel power MOSFET from Infineon Technologies, designed for efficient power switching in a variety of applications. This MOSFET utilizes Infineon's advanced CoolMOS™ technology, which allows for reduced on-state resistance (RDS(on)) and improved switching performance, contributing to enhanced energy efficiency in power electronic systems.
Applications:
- Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and consumer electronics.
- LED Lighting: Employed in LED drivers for residential, commercial, and industrial lighting applications.
- Motor Control: Suitable for motor control circuits in appliances, industrial equipment, and automotive systems.
- Battery Charging: Utilized in battery chargers for various battery types, including lithium-ion, lead-acid, and NiMH.
- Renewable Energy: Found in solar inverters and wind turbine converters for efficient energy conversion.
Features:
- CoolMOS™ Technology: Provides low RDS(on) and improved switching performance.
- High Blocking Voltage: Offers a high drain-source voltage (VDS) rating of 800V.
- Low Input Capacitance: Minimizes gate charge (Qg) for fast switching speeds.
- Avalanche Ruggedness: Designed to withstand avalanche conditions for enhanced reliability.
- Pb-Free and RoHS Compliant: Complies with environmental regulations.
Benefits:
- High Efficiency: Reduces power losses and improves overall system efficiency due to low RDS(on) and fast switching.
- Reliable Operation: Offers robust performance and long-term reliability in demanding applications.
- Compact Design: Enables smaller and lighter power electronic designs.
- Simplified Design: Simplifies circuit design with its high blocking voltage and low gate charge.
- Environmentally Friendly: Complies with environmental standards, reducing the environmental impact.
Additional Details:
The STNA2N80C2 comes in a through-hole package. Its maximum drain current (ID) is rated depending on the case temperature. The gate-source voltage (VGS) is typically ±20V. The device is designed to operate over a wide temperature range. This MOSFET is often selected for applications where high voltage and high efficiency are critical requirements. It's also suited to applications requiring high levels of reliability. The CoolMOS™ technology minimizes energy dissipation during switching transitions, contributing to reduced heat generation and improved thermal management. It's a popular choice for designers looking to optimize the performance and efficiency of their power electronic systems.