EN
  • EN
  • DE

SPNA2N80C2

Part No SPNA2N80C2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 338993-SPNA2N80C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPNA2N80C2 CAD Model

Description

The SPNA2N80C2 is a CoolMOS™ Power Transistor from Infineon Technologies. It's designed to deliver high efficiency and reliability in various power electronic applications. This MOSFET utilizes Infineon's advanced superjunction technology to achieve low on-resistance (RDS(on)) and minimized switching losses.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC/DC power supplies for servers, PCs, and consumer electronics.
  • Power Factor Correction (PFC) Circuits: Improves power quality and efficiency in power supplies.
  • Lighting Ballasts: Drives and controls lighting systems, including LED lighting.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of main power failure.
  • Solar Inverters: Converts DC power from solar panels into AC power for grid connection.

Features:

  • Superjunction Technology: Enables low RDS(on) and high voltage capability.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and reduces driver power requirements.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Integrated Gate Resistor (Rg): Simplifies design and reduces external component count.
  • Robust Body Diode: Provides improved reverse recovery performance.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • High Efficiency: The combination of low RDS(on) and fast switching speed leads to high power conversion efficiency.
  • Reduced System Cost: Integrated gate resistor and reduced component count lowers overall system cost.
  • Improved Thermal Performance: Low losses result in less heat generation, simplifying thermal management.
  • Increased Power Density: High efficiency allows for smaller and more compact power supply designs.
  • Enhanced System Reliability: Robust design and avalanche capability improve system reliability.

Additional Details:

The SPNA2N80C2 comes in a through-hole package, typically TO-220 or TO-247, which simplifies mounting and heatsinking. The specific electrical characteristics include a drain-source voltage (VDS) rating of 800V, a continuous drain current (ID) rating, and a pulsed drain current (IDM) rating. It's crucial to consult the Infineon Technologies datasheet for the complete and most up-to-date specifications before implementing this MOSFET in any design. It has a gate-source voltage (VGS) rating and is designed to operate within a specified temperature range, usually from -55°C to +150°C. Avalanche ruggedness is a key feature, enabling the device to withstand voltage spikes. The body diode is optimized for fast reverse recovery, minimizing losses during switching transitions.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess