The SPD28N03 is a Power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. This N-channel MOSFET is part of the OptiMOS™ family, known for its low on-state resistance and fast switching speeds.
Applications:
- DC-DC converters
- Synchronous rectification
- Motor control
- Power management in computing and telecommunications
- Battery management systems
Features:
- Optimized for high-frequency switching.
- Extremely low on-state resistance (RDS(on)), minimizing conduction losses.
- Logic level compatibility, allowing direct drive from microcontrollers.
- Avalanche rated.
- Robust body diode for efficient synchronous rectification.
Benefits:
- Increased system efficiency, leading to reduced power consumption and heat generation.
- Simplified design due to logic level compatibility.
- Improved system reliability through avalanche capability.
- Reduced component count due to efficient synchronous rectification.
- Enhanced thermal performance due to low RDS(on).
Technical Specifications:
The SPD28N03 typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 28A (depending on package and cooling). Its on-state resistance (RDS(on)) is typically around 11 mΩ at a gate-source voltage of 10V. The gate charge (Qg) is low, contributing to fast switching speeds. It is available in various packages, including DPAK and TO-252. The operating junction temperature range is -55°C to +175°C.