EN
  • EN
  • DE

SPD07N120

Part No SPD07N120
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192369-SPD07N120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPD07N120 CAD Model

Description

The SPD07N120 from Infineon Technologies is a high-voltage CoolMOS™ Power MOSFET designed for high efficiency and reliability in various power electronics applications. It features Infineon's advanced superjunction technology to minimize on-resistance and gate charge, resulting in reduced switching losses and improved overall system performance.

Applications

  • Switched-Mode Power Supplies (SMPS): Commonly used in AC-DC power supplies for consumer electronics, industrial equipment, and lighting.
  • Power Factor Correction (PFC): Suitable for PFC circuits to enhance power factor and minimize harmonic distortion.
  • DC-DC Converters: Employed in DC-DC converters across diverse applications, including server power supplies and telecom power systems.
  • High-Voltage Inverters: Used in inverter circuits for renewable energy systems, such as solar inverters.

Features

  • CoolMOS™ Technology: Leverages Infineon's advanced superjunction MOSFET technology for low on-resistance and gate charge.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and enhances efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and improves switching speed.
  • High Avalanche Ruggedness: Provides robustness against voltage spikes and transients.
  • Through-Hole Package (TO-220): Offers easy mounting and heatsinking options.

Benefits

  • High Efficiency: CoolMOS™ technology and low on-resistance ensure high efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, leading to improved system performance.
  • Improved Power Density: High-performance characteristics enable compact and high-power-density designs.
  • Enhanced Reliability: High avalanche ruggedness ensures reliable operation in harsh environments.

Additional Details

The SPD07N120 boasts a drain-source voltage (VDS) rating of 1200V and a continuous drain current (ID) rating dependent on temperature and heatsinking conditions. The on-resistance (RDS(on)) is typically very low, enhancing overall efficiency. The gate charge (Qg) is minimized to reduce switching losses. Proper heatsinking is essential to maintain the device within its safe operating area, and it is housed in a TO-220 package.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3190 $290.1800
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess