The SPB80N03L E3045A is a logic level N-Channel MOSFET from Infineon Technologies. It's designed for low voltage, high current switching applications where efficiency and control are critical. This MOSFET features a low on-state resistance and fast switching characteristics for improved performance.
Applications:
- DC-DC converters
- Synchronous rectification
- Load switches
- Battery management systems
- Motor control
Features:
- Logic level gate drive
- Low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free lead plating; RoHS compliant
Benefits:
- Direct drive from logic level microcontrollers for simplified designs
- Reduced power losses and improved efficiency thanks to low RDS(on)
- Lower heat dissipation allows for more compact designs
- Enhanced robustness in demanding applications due to avalanche rating
- Environmentally friendly construction with Pb-free materials
Technical Specifications:
The SPB80N03L E3045A features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 80A, and a pulsed drain current (IDpulse) of 320A. The on-resistance (RDS(on)) is typically 4.5 mΩ at VGS = 10V. The gate charge (Qg) is typically 30 nC. It is available in a PG-TO263-3 package.
The combination of low RDS(on) and fast switching speed optimizes power efficiency by minimizing both conduction and switching losses. The logic level gate drive simplifies circuit design by enabling direct connection to microcontrollers. The avalanche rating ensures reliable performance, even in applications where the MOSFET is subjected to voltage transients.