EN
  • EN
  • DE

SLE66R01PNNBX1SA2

Part No SLE66R01PNNBX1SA2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC SECURITY CHIP CARD CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Series my-d™
Package Bulk
Applications Security
Interface ISO14443-3 Type A, NFC Forum Type 2
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SLE66R01
Other Names SP000953914
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1264994-SLE66R01PNNBX1SA2
Ultra Librarian 3D Model Ultra Librarian SLE66R01PNNBX1SA2 CAD Model

Description

The SLE66R01PNNBX1SA2 is a security microcontroller from Infineon Technologies, designed for a variety of secure applications. This microcontroller is part of the SLE66 family, known for its robust security features and high reliability, making it suitable for applications requiring secure data storage and processing.

Applications

  • Smart Cards: Used in banking cards, SIM cards, and other smart card applications for secure payment and authentication.
  • Secure Access Control: Implemented in access control systems for secure identification and authorization.
  • Trusted Platform Modules (TPM): Utilized in TPMs for secure storage of cryptographic keys and other sensitive data.
  • Embedded Security: Used in various embedded systems requiring secure boot and data protection.
  • Authentication Tokens: Integrated into authentication tokens for secure user authentication.

Features

  • Security Architecture: Designed with a focus on security, incorporating features such as hardware encryption, memory protection, and secure boot.
  • Flash Memory: Includes on-chip flash memory for program and data storage.
  • RAM: Features on-chip RAM for data storage and processing.
  • Crypto Engine: Equipped with a cryptographic engine for performing encryption and decryption operations.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • Secure Memory Management: Provides secure memory management to protect sensitive data from unauthorized access.
  • Voltage and Frequency Range: Designed to operate within specific voltage and frequency ranges for optimal performance and security.

Benefits

  • High Security: Robust security features ensure the confidentiality and integrity of data.
  • Reliability: Designed for reliable operation in harsh environments.
  • Integration: The high level of integration reduces the need for external components, simplifying system design.
  • Flexibility: Suitable for a wide range of secure applications.
  • Compliance: Complies with industry standards for security and reliability.

Additional Details

The SLE66R01PNNBX1SA2 includes features like a watchdog timer for increased system reliability, power management modes for low-power operation, and interrupt handling capabilities for real-time responsiveness. The specific package is typically a small form factor package suitable for smart card applications. It is designed to meet the stringent security requirements of financial and government applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess