EN
  • EN
  • DE

SLE 66CLX641P MFCC8

Part No SLE 66CLX641P MFCC8
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC SECURITY CTRLR 16BIT MFCC8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Package Bulk
Applications Security
Package / Case MCC8 Chip Card Module
Supplier Device Package P-MCC8-3
Base Product Number SLE 66
Other Names SP000060237,SLE 66CLX641P MFCC8,SLE66CLX641PMFCC8
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1265014-SLE 66CLX641P MFCC8
Ultra Librarian 3D Model Ultra Librarian SLE 66CLX641P MFCC8 CAD Model

Description

The SLE 66CLX641P MFCC8 is a highly secure microcontroller from Infineon Technologies, primarily designed for smart card applications where data security and integrity are paramount. This microcontroller is part of the SLE 66 family, known for its robust security features and compliance with industry standards.

Applications

  • Banking Cards: Used in credit cards, debit cards, and other financial cards for secure payment transactions.
  • eID Cards: Implemented in electronic identification cards for secure identification and authentication.
  • Health Cards: Utilized in healthcare cards for secure storage and access of patient medical information.
  • Secure Access Control: Applied in access control systems for secure identification and authorization.
  • Loyalty Cards: Used in loyalty programs for secure storage and management of customer points and rewards.

Features

  • Security Architecture: Designed with a strong focus on security, incorporating hardware encryption, memory protection, and secure boot mechanisms.
  • Flash Memory: Includes on-chip flash memory for program and data storage.
  • RAM: Features on-chip RAM for data storage and processing.
  • Crypto Engine: Equipped with a cryptographic engine for performing encryption and decryption operations, supporting various algorithms such as DES, AES, and RSA.
  • Communication Interfaces: Supports ISO/IEC 7816 contact-based communication for smart card applications.
  • Secure Memory Management: Provides secure memory management to protect sensitive data from unauthorized access and modification.
  • Hardware Random Number Generator (TRNG): Includes a true random number generator for generating secure cryptographic keys.

Benefits

  • High Security: Robust security features ensure the confidentiality and integrity of sensitive data.
  • Compliance: Complies with industry standards such as EMVCo and GlobalPlatform for secure payment and identification applications.
  • Reliability: Designed for reliable operation in harsh environments.
  • Integration: The high level of integration reduces the need for external components, simplifying system design and lowering cost.
  • Flexibility: Suitable for a wide range of smart card applications.

Additional Details

The SLE 66CLX641P MFCC8 includes features like a watchdog timer for increased system reliability, power management modes for low-power operation, and interrupt handling capabilities for real-time responsiveness. The MFCC8 package indicates a specific module form factor commonly used in smart cards. The CLX designation points to its enhanced security and cryptographic capabilities. It is essential to refer to the datasheet for the exact memory size, cryptographic algorithms supported, and security certifications.

You May Also Be Interested in

Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess