EN
  • EN
  • DE

SLB9665VQ20FW563XUMA3

Part No SLB9665VQ20FW563XUMA3
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Secure Mcu 16 Bit Optiga™ Tpm Cisc 7KB 3.3V 32-PIN VQFN Ep T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Ambient Temperature Range Low -20 °C
Package Quantity 5000
Packaging Tape & Reel
Win Source Part Number 983395-SLB9665VQ20FW563XUMA3
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9665VQ20FW563XUMA3 CAD Model

Description

The SLB9665VQ20FW563XUMA3 is a Trusted Platform Module (TPM) manufactured by Infineon Technologies. TPMs are specialized security microcontrollers designed to secure hardware by integrating cryptographic keys into devices. They are used to protect against unauthorized access and tampering, ensuring platform integrity.

Applications

  • Personal Computers: Provides hardware-based security for laptops and desktops, including secure boot, disk encryption, and user authentication.
  • Servers: Enhances server security by protecting against unauthorized access, enabling secure remote management, and ensuring data integrity.
  • Embedded Systems: Implemented in embedded devices for secure boot, device authentication, and data protection in IoT devices and industrial control systems.
  • Network Equipment: Secures network infrastructure by providing hardware-based authentication and encryption for routers, switches, and firewalls.
  • Automotive Systems: Enhances security in automotive ECUs by protecting against unauthorized access and tampering, ensuring secure firmware updates and data integrity.

Features

  • Hardware-Based Security: Provides hardware-based cryptographic key storage and security functions.
  • Secure Boot: Ensures that only trusted firmware is loaded during system startup.
  • Disk Encryption: Enables full disk encryption to protect sensitive data from unauthorized access.
  • User Authentication: Supports secure user authentication using cryptographic keys.
  • Remote Attestation: Allows remote systems to verify the integrity of the platform.
  • Tamper Resistance: Designed to resist physical tampering and unauthorized access.

Benefits

  • Enhanced Security: Protects against unauthorized access, tampering, and malware attacks.
  • Improved Data Protection: Provides secure storage for cryptographic keys and sensitive data.
  • Platform Integrity: Ensures that the system is running in a trusted state.
  • Compliance: Helps meet regulatory requirements for data security and privacy.
  • Reduced Risk: Minimizes the risk of data breaches and security incidents.

Additional Details

The SLB9665VQ20FW563XUMA3 is compliant with the TPM 2.0 standard and supports various cryptographic algorithms, including RSA, SHA-256, and ECC. It is typically available in a QFN package and operates over a wide temperature range. Detailed technical specifications, including operating voltage, temperature range, and cryptographic capabilities, are available in the product datasheet.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess