EN
  • EN
  • DE

SLB 9665VQ2.0 FW5.62

Part No SLB 9665VQ2.0 FW5.62
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093549-SLB 9665VQ2.0 FW5.62
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB 9665VQ2.0 FW5.62 CAD Model

Description

The SLB 9665VQ2.0 FW5.62 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. It's a crucial component for establishing hardware-based security in computing devices, offering features like secure boot, data encryption, and remote attestation.

Applications

  • PCs and Laptops: Provides hardware-level security for operating system integrity, data encryption, and user authentication, enhancing overall device security.
  • Servers: Secures server boot processes, protects sensitive data stored on servers, and enables remote attestation for verifying server integrity.
  • Embedded Systems: Offers secure boot, device authentication, and data protection for embedded systems used in IoT devices, industrial control systems, and automotive applications.
  • Networking Equipment: Protects cryptographic keys and certificates used for secure communication protocols, such as VPNs and TLS/SSL, in routers, firewalls, and other networking devices.
  • Industrial Automation: Secures industrial control systems against unauthorized access and tampering, safeguarding critical infrastructure and processes.

Features

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification, ensuring interoperability and compliance with industry standards.
  • Hardware-Based Security: Provides a secure, tamper-resistant environment for storing cryptographic keys and performing security-sensitive operations.
  • Secure Boot: Verifies the integrity of the operating system and firmware during the boot process, preventing the loading of unauthorized or malicious software.
  • Data Encryption: Supports full-disk encryption and other data protection mechanisms to safeguard sensitive information.
  • Remote Attestation: Enables remote verification of the device's integrity and security status, allowing administrators to ensure that only trusted devices are connected to the network.
  • Cryptographic Key Storage: Securely stores cryptographic keys used for authentication, encryption, and digital signatures, preventing unauthorized access.
  • Platform Integrity Measurement: Measures and records the state of the platform components during boot, providing a tamper-evident log for security analysis.

Benefits

  • Enhanced Security: Protects against unauthorized access, tampering, and data breaches by providing a secure, hardware-based foundation for security operations.
  • Improved Data Protection: Encrypts sensitive data to prevent unauthorized access in the event of theft, loss, or compromise.
  • Secure Boot Process: Ensures that only trusted software is loaded during the boot process, preventing malware from compromising the system.
  • Simplified Security Management: Simplifies the management of cryptographic keys and certificates, reducing the risk of errors and vulnerabilities.
  • Regulatory Compliance: Helps organizations meet regulatory compliance requirements for data security and privacy.
  • Stronger Authentication: Enables stronger authentication methods, such as multi-factor authentication, to protect against unauthorized access.

Additional Details

The SLB 9665VQ2.0 FW5.62 typically communicates with the host system via the LPC or SPI interface. It supports a variety of cryptographic algorithms, including RSA, SHA, and AES. The FW5.62 version indicates a specific firmware release with its own set of features and security patches. Refer to Infineon's official documentation for detailed technical specifications and implementation guidelines.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess